Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | - |
---|---|
Silicon Manufacturer | Complementary Technologies |
Silicon Core Number | - |
Application Sub Type | - |
Kit Contents | Board |
Product Range | - |
Accessory Type | LCD Driver Board |
Core Architecture | Display |
Core Sub-Architecture | LCD |
Development Tool Type | LCD Driver Board |
Features | Converts The Std 4 or 8-bit Parallel Interface to a Serial Interface at Either 2 400 or 9 600 Baud |
For Use With | LCD Module |
Kit Features | 2400 or 9600 Baud Rate Compatible with Hitachi 44780 Controllers Up to 80 On-Screen Characters |
Type | LCD Driver Board |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Pocket Light |
---|---|
Light Source | LED |
Lumen Output | 60lm |
Power Source | CR2 Batteries x 1 |
Flashlight Body Material | Aluminium |
Where can I find additional details, specifications and documents for a 6-201?
Additional datasheets, footprints and schematics for 6-201 are listed on our Part Details page. You can also find images and similar parts to 6-201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-201 fall under?
The 6-201 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 6-201 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-201 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-201 have stock available?
Authorised distributors including Rapid Electronics, RS, RS Americas and element14 have stock available or on a lead time for 6-201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-201 often in real-time on the comparison pages.
What if I can't find stock of 6-201?
You can fill out our help required form which you can use to request a quote for 6-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.