Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$322.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$322.40
|
No stock
|
Buy Now |
IC Product Type | Debugger |
---|---|
Silicon Family Name | SAM3U |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Kit Contents | NAND-Flash EVAL Board |
Features | 2 Colour LED 20-pin JTAG Header NAND Flash Socket High Speed USB Interface |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
In-Circuit Tool, Nand-Flash, Emfile | Newark Electronics |
Where can I find additional details, specifications and documents for a 6.20.12 NAND-FLASH EVAL?
Additional datasheets, footprints and schematics for 6.20.12 NAND-FLASH EVAL are listed on our Part Details page. You can also find images and similar parts to 6.20.12 NAND-FLASH EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6.20.12 NAND-FLASH EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6.20.12 NAND-FLASH EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6.20.12 NAND-FLASH EVAL fall under?
The 6.20.12 NAND-FLASH EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6.20.12 NAND-FLASH EVAL when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6.20.12 NAND-FLASH EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the 6.20.12 NAND-FLASH EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6.20.12 NAND-FLASH EVAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6.20.12 NAND-FLASH EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6.20.12 NAND-FLASH EVAL often in real-time on the comparison pages.
What if I can't find stock of 6.20.12 NAND-FLASH EVAL?
You can fill out our help required form which you can use to request a quote for 6.20.12 NAND-FLASH EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.