Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Row-to-Row Spacing | 8.1mm, .319in |
---|---|
Keying | B |
Number of Power Positions | 15 |
Number of Rows | 3 |
Number of Positions | 15 |
Contact Layout | Matrix |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Cable Exit Angle | Straight |
Housing Color | Red |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Circuit Identification Feature | With |
Glow Wire Rating | GWT 850°C (Flame ≤ 30 sec) |
Glow Wire Material Rating | Material with GWIT ≥ 775°C |
Agency/Standard | VDE, UL |
VDE Tested | Yes |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | TPA, Receptacle (Socket) Contact, Cap Housing, CPA |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Contact Type | Receptacle |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
PTL 3X5 PLUG HSG HIGH TEMP KEY B RED Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 15 Centerline (Pitch): 6 mm Housing Plug Wire-to-Wire 15 | High Temperature Plug — Power Triple Lock | Part Number: 6-1971876-7 | Internal Number: 6-1971876-7 | 6 mm | TE Connectivity | TE Store |
Ptl 3X5 Plug Hsg High Temp Key B Red |Te Connectivity 6-1971876-7 | Newark Electronics |
3X5 PLUG HOUSING KEY B LGR | Avnet America |
Where can I find additional details, specifications and documents for a 6-1971876-7?
Additional datasheets, footprints and schematics for 6-1971876-7 are listed on our Part Details page. You can also find images and similar parts to 6-1971876-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1971876-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1971876-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1971876-7 fall under?
The 6-1971876-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1971876-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1971876-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1971876-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1971876-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 6-1971876-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1971876-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1971876-7?
You can fill out our help required form which you can use to request a quote for 6-1971876-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.