6-1971845-3 Part Information

Details for 6-1971845-3 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Keying & Polarized Position Locations 1C, 2D
Number of Positions 3
Contact Mating Area Plating Material Thickness 149.6µin
Mating Tab Thickness .8mm, .031in
Contact Base Material Copper Alloy
PCB Contact Termination Area Plating Material Thickness 149.6µin, 3.8µm
Mating Tab Width 6.35mm, .25in, 6.3mm, .248in
Contact Retention Within Housing Without
Contact Type Tab
Contact Shape & Form Square
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Tin
Row-to-Row Spacing 5mm
コネクタの高さ 12.8mm
Connector Height 12.8mm, .5in
Connector Length .68in, 17.3mm
Operating Voltage 250VAC
Housing Color Natural
Centerline (Pitch) 5mm, .197in
Housing Material Nylon
UL Flammability Rating UL 94V-0
Mating Retention With
Circuit Application Power
Packaging Method Tube/Box, Carton
実装方法 Tube/Box, Carton
Packaging Quantity 108
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Termination Post & Tail Length .13in, 3.5mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 248°F, -40 – 120°C
RoHS Compliant Not reviewed for solder process capability
Status: Active
Product Code: K335
Global Product Line: JJ4
GPL Description: Appliances

Alternative Part Descriptions

  • 3P, RAST 5 TAB HEADER, THV | Avnet America
  • 3P, RAST 5 TAB HEADER, THV | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-1971845-3?

Additional datasheets, footprints and schematics for 6-1971845-3 are listed in our Part Details tab. You can also find the 6-1971845-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-1971845-3 in the Pricing & Inventory tab next to part details. You can view 6-1971845-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-1971845-3 fall under?

The 6-1971845-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 6-1971845-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1971845-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-1971845-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 6-1971845-3 have stock available?

Authorised distributors including Avnet America and Avnet Europe have stock available or on a lead time for 6-1971845-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-1971845-3 often in real-time on the comparison pages.

What if I can't find stock of 6-1971845-3?

You can fill out our help required form which you can use to request a quote for 6-1971845-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 6-1971845-3

Loading...
Loading Results for 6-1971845-3