Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Application | Signal |
実装方法 | Tube, Tube/Box |
Packaging Method | Tube/Box, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
4P,rast 2.5 Tab Header,ex- Locking,thv |Amp Te Connectivity 6-1971817-4 | Newark Electronics |
4P,RAST 2.5 TAB HEADER,EX- LOCKING,THV | Avnet America |
Where can I find additional details, specifications and documents for a 6-1971817-4?
Additional datasheets, footprints and schematics for 6-1971817-4 are listed on our Part Details page. You can also find images and similar parts to 6-1971817-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1971817-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1971817-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1971817-4 fall under?
The 6-1971817-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-1971817-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1971817-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1971817-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1971817-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 6-1971817-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1971817-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1971817-4?
You can fill out our help required form which you can use to request a quote for 6-1971817-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.