Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
18,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
14,500
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.13
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA 66 GF20 |
Number of Positions | 6 |
Number of Rows | 1 |
Centerline (Pitch) | 2.5mm, .098in |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 4500 |
Connector & Contact Retention Accessory Type | TPA (True Position Assurance) |
Product Type | Accessory |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Glow Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers & Wire Housings Gi Conn 2.5 Tpa 6P Black |Amp Te Connectivity 6-1971794-1 | Newark Electronics |
Headers&Wire Housings GI CONN 2.5 TPA 6P BLACK | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
Special Order: NEW GI CONN2.5 TPA 6P BLACK Connector Hardware Accessory Type: TPA (True Position Assurance) Primary Product Color: Black Primary Product Material: PA 66 GF20 Number of Positions: 6 Operating Temperature (Max): 221 °F TPA (True Position Assurance) Black PA 66 GF20 | Connector Hardware | Part Number: 6-1971794-1 | Internal Number: 6-1971794-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-1971794-1?
Additional datasheets, footprints and schematics for 6-1971794-1 are listed on our Part Details page. You can also find images and similar parts to 6-1971794-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1971794-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1971794-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1971794-1 fall under?
The 6-1971794-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 6-1971794-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1971794-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1971794-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1971794-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 6-1971794-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1971794-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1971794-1?
You can fill out our help required form which you can use to request a quote for 6-1971794-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.