Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now |
Keying Code | C |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
Contact Base Material | Copper Alloy |
Contact Type | Tab |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 3A |
Connector Height | .231in, 5.88mm |
Connector Length | .618in, 15.7mm |
コネクタの高さ | 5.88mm |
Wire Size | .081 – .326mm², 28 – 22AWG |
Operating Voltage | 50VAC, 50VDC |
Housing Color | Red |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PA 66 GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
For Use With | Header Assembly |
Circuit Application | Power & Signal |
Comment | Mating with 6-1971798-X |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 400 |
Connector Style | Receptacle, Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Glow Wire Rating | Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
New Gi Conn2.5 Plug Hsg 6P Red |Amp Te Connectivity 6-1971793-3 | Newark Electronics |
TE Connectivity NEW GI CONN2.5 PLUG HSG 6P RED Headers & | Distrelec |
Where can I find additional details, specifications and documents for a 6-1971793-3?
Additional datasheets, footprints and schematics for 6-1971793-3 are listed on our Part Details page. You can also find images and similar parts to 6-1971793-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1971793-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1971793-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1971793-3 fall under?
The 6-1971793-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-1971793-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1971793-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1971793-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1971793-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-1971793-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1971793-3 often in real-time on the comparison pages.
What if I can't find stock of 6-1971793-3?
You can fill out our help required form which you can use to request a quote for 6-1971793-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.