Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23717-A0001-A200 |
Prices starting from US$77.06
Product Weight | 10.4oz, 295g |
---|---|
Contact Arrangement | 1 form X (NO, DM) |
Terminal Type | Plug (Coil), Screw Terminals |
Contact Current Class | 101 – 200A |
Contact Base Material | Ag Alloy |
Product Height | 34.2mm, 1.35in |
Product Width | 80.4mm, 3.17in |
Height Class (Mechanical) | 30 – 40mm |
Product Length | 2.7in, 68.6mm |
Coil Suppress | None |
Coil Power Rating Economized (Min) | 800mW |
Contact Limiting Breaking Current | 1500A |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 500VDC |
Rated Voltage | 450VDC |
Coil Resistance | 5Ω |
Insulation Initial Dielectric Between Open Contacts | 2800Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 2800Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2001 – 4000V |
Rated Coil Voltage | 12VDC |
Mounting Type | Screw |
Relay Type | EVC 175 Main Contactor |
Mounting Brackets | Without |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | -40 – 85°C |
Automotive Relays 12 VDC 1 FORM X | Rapid Electronics |
Contactor, Spst-No-Dm, 12V, 175A, Flange Rohs Compliant: Yes |Te Connectivity 6-1904123-6 | Newark Electronics |
Electromechanical Relay SPST-NO-DB 235A 12VDC 5Ohm Side Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6-1904123-6?
Additional datasheets, footprints and schematics for 6-1904123-6 are listed on our Part Details page. You can also find images and similar parts to 6-1904123-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1904123-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1904123-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1904123-6 fall under?
The 6-1904123-6 is listed under Relays, Contactors & Switches > Contactors > Automotive Contactors.
Can I view similar or alternative parts?
You can view similar parts to 6-1904123-6 when available in the Automotive Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1904123-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1904123-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1904123-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 6-1904123-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1904123-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1904123-6?
You can fill out our help required form which you can use to request a quote for 6-1904123-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.