Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1879208-5 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1 x .5 x .3mm |
Resistance Range | 1kΩ – 1MΩΩ |
Voltage Rating | 25V |
Resistance | 4.7KΩ |
Tolerance | .1% |
Power Rating | .063W |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Size Code | 0402 |
Resistor Type | Precision Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±25ppm/°C |
Thin Film Resistors-SMD CPF 0402 4K7 0.1% 25PPM | Rapid Electronics |
TE Connectivity CPF 0402 4K7 0.1% 25PPM 1K RL Thin Film | Distrelec |
4.7K OHM.063W .1% 25PPM | TTI Europe |
Res Thin Film 0402 4.7K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R | Avnet America |
CPF Series 0402 4.7 kOhm â–’0.1 % 0.063 W â–’25 ppm/â–‘C SMT Thin Film Chip Resistor | Future Electronics |
Res Precision Thin Film 0402 4.7k Ohm 0.1% 1/16W �25ppm/�C Molded Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1879208-5?
Additional datasheets, footprints and schematics for 6-1879208-5 are listed on our Part Details page. You can also find images and similar parts to 6-1879208-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1879208-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1879208-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1879208-5 fall under?
The 6-1879208-5 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 6-1879208-5 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1879208-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1879208-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1879208-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, TTI Europe and Avnet America have stock available or on a lead time for 6-1879208-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1879208-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1879208-5?
You can fill out our help required form which you can use to request a quote for 6-1879208-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.