Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-6-1856390-8,
A46367-000 |
No distributors results available
Conductor Type | Stranded |
---|---|
Conductor Material | Copper |
Barrel Type | Standard |
Copper Palm | Yes |
Crimp Type | Yes |
Conductor Cross-Section | .25 – 1.6mm² |
Barrel Length | 12mm |
Lug Width | 7.6mm |
Lug Length | 22.2mm |
Barrel Diameter | 3.5mm |
Voltage Class | .6kV |
CSA Certified | No |
UL Listed | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Energized Installation | No |
Indoor Use | Yes |
Outdoor Use | No |
Die Color Code | Red |
Product Availability | Worldwide |
Technology | Crimp |
Type | Terminal Lug |
Material | Tinned Phosphor Bronze |
Where can I find additional details, specifications and documents for a 6-1856390-8?
Additional datasheets, footprints and schematics for 6-1856390-8 are listed on our Part Details page. You can also find images and similar parts to 6-1856390-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1856390-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1856390-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1856390-8 fall under?
The 6-1856390-8 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1856390-8 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1856390-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1856390-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1856390-8 have stock available?
There is no stock from authorised distributors for 6-1856390-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1856390-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1856390-8?
You can fill out our help required form which you can use to request a quote for 6-1856390-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.