Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A108SYCB04 |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.78
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
470
in stock
|
Buy Now | |
Chip One Stop
from US$3.09
|
470
in stock
|
Buy Now | |
Farnell
from US$4.19
|
380
in stock
|
Buy Now | |
TE Store
from US$5.99
|
231
in stock
|
Buy Now | |
Future Electronics
from US$4.27
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
Sager
from US$2.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Actuator Finish | Nickel |
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Operating Function | On (On) |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | .41in, 10.4mm |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Baton Long |
Sealed | Yes |
Toggle Actuation | Vertical |
Termination Type | Printed Circuit |
Toggle SW SP ON-(ON) LONG BAT PC TOGGLE SWITCH | Rapid Electronics |
TOGGLE SWITCHES | Farnell |
A108SYCB04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 6-1825136-2 | Internal Number: 6-1825136-2 | Alias Number: A108SYCB04 | TE Connectivity | TE Store |
Switch,toggle,1P,on (on),PCB mount,5A | RS |
Toggle Switches SP ON-(ON) LONG BAT PC TOGGLE SWITCH | Future Electronics |
AMP6-1825136-2 | Avnet America |
Where can I find additional details, specifications and documents for a 6-1825136-2?
Additional datasheets, footprints and schematics for 6-1825136-2 are listed on our Part Details page. You can also find images and similar parts to 6-1825136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1825136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1825136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1825136-2 fall under?
The 6-1825136-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 6-1825136-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1825136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1825136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1825136-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and RS have stock available or on a lead time for 6-1825136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1825136-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1825136-2?
You can fill out our help required form which you can use to request a quote for 6-1825136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.