Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF03STR04 |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 3 |
Number of Switches | 3 |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Mating Area Plating Thickness | 1.2µin |
Length | 9.6mm, .378in |
Height | 3.5mm, .138in |
Voltage Rating | 5VDC |
Centerline | .1in, 2.54mm |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 750 |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Flush |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
AMP6-1825059-1 | Avnet America |
Switch, Adf03Str04=DIP S, Flush, Smt-Gw, No Seal | TE Connectivity 6-1825059-1 | RS Americas |
DIP Switches / SIP Switches ADF03STR04=DIP S,FLUSH,SMT-GW, NO SEAL | Sager |
Where can I find additional details, specifications and documents for a 6-1825059-1?
Additional datasheets, footprints and schematics for 6-1825059-1 are listed on our Part Details page. You can also find images and similar parts to 6-1825059-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1825059-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1825059-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1825059-1 fall under?
The 6-1825059-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 6-1825059-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1825059-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1825059-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1825059-1 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 6-1825059-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1825059-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1825059-1?
You can fill out our help required form which you can use to request a quote for 6-1825059-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.