Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASF62GL04 |
Actuator Material | Nylon |
---|---|
Actuator Color | Natural |
Actuator Travel | .11in, 2.79mm |
Configuration (Pole-Throw) | Six Pole - Double Throw |
Number of Actuators | Single |
Number of Positions | 6 |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Actuator Length | .025in, .635mm |
Width | 7.35mm, .2894in |
Length | 1in, 25.4mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Mounting Type | Surface Mount |
Comment | Tape Seal, Closed (Sealed) Case |
Packaging Method | Tube |
Threaded Case | Without |
Terminal Configuration | Standard |
Switch Type | Slide |
Actuator Style | Flush, Top |
Switch Style | Auto-Insertable |
Product Type | Switch |
Grade | Telecom |
Termination Type | PC |
Asf62Gl04=6Pdt Autoslide |Amp Te Connectivity 6-1825011-5 | Newark Electronics |
Switch, Asf62Gl04=6Pdt Autoslide | TE Connectivity 6-1825011-5 | RS Americas |
Switch Slide 6PDT Flush Slide 20VAC 20VDC 0.4VA Gull Wing SMD Tube | Avnet America |
Slide Switches ASF62GL04 | Sager |
Where can I find additional details, specifications and documents for a 6-1825011-5?
Additional datasheets, footprints and schematics for 6-1825011-5 are listed on our Part Details page. You can also find images and similar parts to 6-1825011-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1825011-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1825011-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1825011-5 fall under?
The 6-1825011-5 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 6-1825011-5 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1825011-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1825011-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1825011-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 6-1825011-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1825011-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1825011-5?
You can fill out our help required form which you can use to request a quote for 6-1825011-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.