Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASF62G04 |
Prices starting from US$8.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.06
|
898
in stock
|
Buy Now | |
Rapid Electronics
from US$10.70
|
908
in stock
|
Buy Now | |
Chip One Stop
from US$9.85
|
898
in stock
|
Buy Now | |
Distrelec
from US$14.17
|
10
in stock
|
Buy Now | |
TE Store
from US$20.20
|
4
in stock
|
Buy Now | |
Future Electronics
from US$9.28
|
-
|
Buy Now | |
Avnet America
from US$8.21
|
-
|
Buy Now | |
RS Americas
from US$10.20
|
-
|
Buy Now | |
Boersig
from US$11.06
|
-
|
Buy Now | |
Sager
from US$8.54
|
-
|
Buy Now | |
Farnell
from US$14.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | .11in, 2.79mm |
---|---|
Actuator Material | Nylon |
Actuator Color | Natural |
Number of Actuators | Single |
Number of Positions | 6 |
Configuration (Pole-Throw) | Six Pole - Double Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Actuator Length | .025in, .635mm |
Width | 7.35mm, .2894in |
Length | 25.4mm, 1in |
PCB Tail Length | .16in, 4.06mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Packaging Method | Tube |
Actuator Style | Flush, Top |
Terminal Configuration | Standard |
Switch Style | Auto-Insertable |
Product Type | Switch |
Grade | Telecom |
Threaded Case | Without |
Switch Type | Slide |
Termination Type | PC |
Slide Switches DPDT AUTO-SLIDE SWITCH | Rapid Electronics |
Slide Switches Dpdt Auto-Slide Switch |Amp Te Connectivity 6-1825011-2 | Newark Electronics |
TE Connectivity - AMP S Switch 6PDT On-On Latched 0.3A 115VDC | Distrelec |
ASF62G04=6PDT AUTOSLIDE Configuration (Pole-Throw): Six Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 6 Six Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 6-1825011-2 | Internal Number: 6-1825011-2 | Alias Number: ASF62G04 | TE Connectivity | TE Store |
6 Position 6PDT Flush Top Actuator Through Hole Vertical Mount Slide Switch | Future Electronics |
Switch Slide 6PDT Flush Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole Tube | Avnet America |
Switch, Asf62G04=6Pdt Autoslide | TE Connectivity 6-1825011-2 | RS Americas |
Where can I find additional details, specifications and documents for a 6-1825011-2?
Additional datasheets, footprints and schematics for 6-1825011-2 are listed on our Part Details page. You can also find images and similar parts to 6-1825011-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1825011-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1825011-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1825011-2 fall under?
The 6-1825011-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 6-1825011-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1825011-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1825011-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1825011-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 6-1825011-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1825011-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1825011-2?
You can fill out our help required form which you can use to request a quote for 6-1825011-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.