Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASF6204 |
Actuator Color | Natural |
---|---|
Actuator Material | Nylon |
Actuator Travel | .11in, 2.79mm |
Configuration (Pole-Throw) | Six Pole - Double Throw |
Number of Actuators | Single |
Number of Positions | 6 |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Actuator Length | .635mm, .025in |
Width | 7.35mm, .2894in |
PCB Tail Length | 4.06mm, .16in |
Length | 25.4mm, 1in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tube |
Switch Type | Slide |
Switch Style | Auto-Insertable |
Threaded Case | Without |
Actuator Style | Flush, Top |
Terminal Configuration | Standard |
Grade | Telecom |
Product Type | Switch |
Termination Type | PC |
Asf6204=6Pdt Autoslide |Alcoswitch Te Connectivity 6-1825011-1 | Newark Electronics |
Switch Slide 6PDT Flush Slide 0.3A 115VAC PC Pins Thru-Hole Tube | Avnet America |
Switch, Asf6204=6Pdt Autoslide | TE Connectivity 6-1825011-1 | RS Americas |
TE Connectivity ASF6204 6PDT AUTOSLIDE Slide Switch 6PDT | Distrelec |
Special Order: ASF6204=6PDT AUTOSLIDE Configuration (Pole-Throw): Six Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 6 Six Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 6-1825011-1 | Internal Number: 6-1825011-1 | Alias Number: ASF6204 | TE Connectivity | TE Store |
Slide Switches 6PDT 6POS FLUSH TOP T/H SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 6-1825011-1?
Additional datasheets, footprints and schematics for 6-1825011-1 are listed on our Part Details page. You can also find images and similar parts to 6-1825011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1825011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1825011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1825011-1 fall under?
The 6-1825011-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 6-1825011-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1825011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1825011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1825011-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 6-1825011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1825011-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1825011-1?
You can fill out our help required form which you can use to request a quote for 6-1825011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.