Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Shield Plating Material | Nickel |
Shield Material | Brass |
Status Indicator | LED |
Number of Positions | 4, 8 |
Connector Contact Density | Standard |
Keyed | No |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Multiple Port Configuration | Stacked |
Port Matrix Configuration | 2 x 1 |
Number of PCB Ground Tabs | 4 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A, 1A |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | .063in, 1.6mm |
Centerline (Pitch) | .09in, 1.02mm, .04in, .07in, 2mm, 2.5mm |
Housing Material | PBT GF |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 50 |
Sealable | No |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | Combo Jacks |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 over Single USB |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -40 – 85°C, -67 – 185°F, -40 – 185°F |
Rj45 Over Usb W/ Led G/Y 30U Au |Te Connectivity 6-1775855-3 | Newark Electronics |
Conn RJ-45/USB F/F 8/4 POS 1.27mm/2mm Solder RA Thru-Hole 16 Terminal 1/1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 6-1775855-3?
Additional datasheets, footprints and schematics for 6-1775855-3 are listed on our Part Details page. You can also find images and similar parts to 6-1775855-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1775855-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1775855-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1775855-3 fall under?
The 6-1775855-3 is listed under Connectors > Modular Jacks & Plugs > Combo Jacks.
Can I view similar or alternative parts?
You can view similar parts to 6-1775855-3 when available in the Combo Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1775855-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1775855-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1775855-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 6-1775855-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1775855-3 often in real-time on the comparison pages.
What if I can't find stock of 6-1775855-3?
You can fill out our help required form which you can use to request a quote for 6-1775855-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.