6-1775444-3 Part Information

Details for 6-1775444-3 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Number of Rows 1
PCB Mount Orientation Right Angle
Number of Positions 13
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Mating Post Length 2.7mm, .106in
Contact Base Material Brass
Contact Type Pin
Contact Mating Area Plating Material Thickness 2.54µm, 100µin
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Finish Bright
Contact Layout Inline
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Bright
コネクタの高さ 4.45mm
Connector Height 4.45mm, .175in
Connector Length .8268in, 21mm
Connector Width 7mm, .2756in
Operating Voltage 250VAC, 250VDC
Housing Color Natural
Housing Material Thermoplastic
Centerline (Pitch) .059in, 1.5mm
UL Flammability Rating UL 94V-0
Strain Relief Without
Connector Mounting Type Board Mount
Mating Retention Without
PCB Mount Alignment Without
PCB Mount Retention Without
Circuit Application Signal
実装方法 Reel
Packaging Quantity 1000
Packaging Method Reel
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Connector System Wire-to-Board
Header Type Partially Shrouded
Sealable No
Termination Post & Tail Length 2.05mm, .081in
Terminations per Post (Max) 3
Termination Method to Wire & Cable Crimp
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: E446
Global Product Line: 289
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • EMIX CONN., 1.5MM PITCH, HDR, R/A, 13P | Newark Electronics
  • Conn Shrouded Header HDR 13 POS 1.5mm Solder RA SMD Reel | Avnet America
  • Conn Shrouded Header HDR 13 POS 1.5mm Solder RA SMD Reel | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-1775444-3?

Additional datasheets, footprints and schematics for 6-1775444-3 are listed in our Part Details tab. You can also find the 6-1775444-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-1775444-3 in the Pricing & Inventory tab next to part details. You can view 6-1775444-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-1775444-3 fall under?

The 6-1775444-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 6-1775444-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1775444-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-1775444-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 6-1775444-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 6-1775444-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-1775444-3 often in real-time on the comparison pages.

What if I can't find stock of 6-1775444-3?

You can fill out our help required form which you can use to request a quote for 6-1775444-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 6-1775444-3

Loading...
Loading Results for 6-1775444-3