Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1768048-6,
C69399-000 |
Cable Diameter (Min) | .313in, 8mm |
---|---|
Accepts Cable Diameter (Max) | 2.57in, 65.3mm |
UL Listed | No |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
Packaging Method | Booklet |
Packaging Quantity | 30 |
実装方法 | Booklet |
Printable Label Height | 1in, 25mm |
Label Height | 230mm, 9in |
Label Material | Vinyl |
Label Thickness | 80Micron |
Number of Labels Across | 3 |
Label Style | Die-Cut |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Self-Laminating |
Operating Temperature Range | -22 – 248°F, -30 – 120°C |
Hand Writable Self Laminating PVC Label for Identification of Wire and Cables 0.07mm Thickness | Avnet America |
Labels and Industrial Warning Signs TKM230-N | Sager |
Where can I find additional details, specifications and documents for a 6-1768048-6?
Additional datasheets, footprints and schematics for 6-1768048-6 are listed on our Part Details page. You can also find images and similar parts to 6-1768048-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1768048-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1768048-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1768048-6 fall under?
The 6-1768048-6 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 6-1768048-6 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1768048-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1768048-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1768048-6 have stock available?
Authorised distributors including Boersig, Avnet America and Sager have stock available or on a lead time for 6-1768048-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1768048-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1768048-6?
You can fill out our help required form which you can use to request a quote for 6-1768048-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.