Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD03Y-U,
F30094-000 |
Prices starting from US$0.0298
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
37,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0334
|
41,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
3,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.0326
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$0.0298
|
-
|
Buy Now | |
Boersig
from US$0.0339
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Material | Polyoxymethylene |
Marker Size | STD 03 |
Marker Color | Yellow |
Compatible Cable Diameter | 1.9 – 2.6mm, .075 – .102in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | U |
Marker Cut | Straight |
Wire Labels&Markers STD03Y-U | Rapid Electronics |
TE Connectivity - AMP Pre-Printed Markers STD03Y-U | Distrelec |
Std03Y-U |Amp Te Connectivity 6-1768042-9 | Newark Electronics |
Cable Marker Snap-On Pre Printed "U" Legend Polyoxymethylene Yellow Strip | Avnet America |
Where can I find additional details, specifications and documents for a 6-1768042-9?
Additional datasheets, footprints and schematics for 6-1768042-9 are listed on our Part Details page. You can also find images and similar parts to 6-1768042-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1768042-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1768042-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1768042-9 fall under?
The 6-1768042-9 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 6-1768042-9 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1768042-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1768042-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1768042-9 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 6-1768042-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1768042-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1768042-9?
You can fill out our help required form which you can use to request a quote for 6-1768042-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.