Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD03Y-R,
E07776-000 |
Marker Style | Snap-On |
---|---|
Marker Material | Polyoxymethylene |
Marker Size | STD 03 |
Marker Color | Yellow |
Compatible Cable Diameter | 1.9 – 2.6mm, .075 – .102in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | R |
Marker Cut | Straight |
TE Connectivity STD03Y-R Wire Labels & Markers STD03Y-R | Distrelec |
SNAP ON MARKER R YELLOW | TTI Europe |
Special Order: STD03Y-R Marker Style: Snap-On Marker Size: STD 03 Compatible Cable Diameter Range: 1.9 – 2.6 mm Compatible Cable Diameter Range: .075 – .102 in Primary Product Color: Yellow Snap-On STD 03 1.9 – 2.6 mm .075 – .102" | Std Snap-On Marker | Part Number: 6-1768042-5 | Internal Number: 6-1768042-5 | Alias Number: E07776-000 | Yellow | TE Connectivity | TE Store |
Wire Labels & Markers STD03Y-R | Sager |
Where can I find additional details, specifications and documents for a 6-1768042-5?
Additional datasheets, footprints and schematics for 6-1768042-5 are listed on our Part Details page. You can also find images and similar parts to 6-1768042-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1768042-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1768042-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1768042-5 fall under?
The 6-1768042-5 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 6-1768042-5 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1768042-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1768042-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1768042-5 have stock available?
Authorised distributors including Distrelec, Avnet America, Boersig, TTI Europe and TE Store have stock available or on a lead time for 6-1768042-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1768042-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1768042-5?
You can fill out our help required form which you can use to request a quote for 6-1768042-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.