Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1768034-2,
D98384-000 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.22
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
430
in stock
|
Buy Now | |
Avnet Abacus
-
|
380
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now |
Adhesive Type | Permanent Acrylic |
---|---|
実装方法 | Poly Bag |
Packaging Quantity | 10 |
Packaging Method | Poly Bag |
Label Height | .492in, 12.5mm |
Labels per Sheet | 10 |
Label Style | Die-Cut |
Number of Labels Across | 1 |
Label Type | Labels |
Electrical Symbol Type | Ground |
Operating Temperature Range | -22 – 258°F, -30 – 120°C |
Labels and Industrial Warning Signs LKZ12B4 | Rapid Electronics |
Lkz12B4 |Te Connectivity 6-1768034-2 | Newark Electronics |
LKZ Series Pv501 Soft PVC White ╪ 0.492?inch?Acrylic Permanent Label | Future Electronics |
Where can I find additional details, specifications and documents for a 6-1768034-2?
Additional datasheets, footprints and schematics for 6-1768034-2 are listed on our Part Details page. You can also find images and similar parts to 6-1768034-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1768034-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1768034-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1768034-2 fall under?
The 6-1768034-2 is listed under Identification & Labeling > Labels > Safety Symbols & Electrical Signs.
Can I view similar or alternative parts?
You can view similar parts to 6-1768034-2 when available in the Safety Symbols & Electrical Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1768034-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1768034-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1768034-2 have stock available?
Authorised distributors including Rapid Electronics, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 6-1768034-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1768034-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1768034-2?
You can fill out our help required form which you can use to request a quote for 6-1768034-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.