Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Timing Range (Off-Time) | 18 – 1800seconds |
Input Voltage | 21VDC |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Mode of Operation | Off-Delay |
Product Category | Electromechanical Relays |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Product Type | Relay |
Termination Type | Screw Terminals |
Electropneumatic Timing Relay Off-Delay DPDT Special DC Coil | Avnet America |
Relay, 7022X16Ha2=Std, Off, 2P, 24V, 30M, A2 | TE Connectivity 6-1755142-7 | RS Americas |
Special Order: 7022X16HA2=RLY,STD,OFF,2P,21V,30M,A2 Type of Control: Knob Input Voltage: 21 VDC Timing Range (Off-Time): 18 – 1800 seconds Contact Current Rating (Max): 10 A Mode of Operation: Off-Delay Knob 21 VDC 18 – 1800 seconds 10 A | Time Delay Relay | Part Number: 6-1755142-7 | Internal Number: 6-1755142-7 | TE Connectivity | TE Store |
Time Delay & Timing Relays OFF,2P,24V,30M,A2 RLY,STD | Sager |
Where can I find additional details, specifications and documents for a 6-1755142-7?
Additional datasheets, footprints and schematics for 6-1755142-7 are listed on our Part Details page. You can also find images and similar parts to 6-1755142-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1755142-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1755142-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1755142-7 fall under?
The 6-1755142-7 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1755142-7 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1755142-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1755142-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1755142-7 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 6-1755142-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1755142-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1755142-7?
You can fill out our help required form which you can use to request a quote for 6-1755142-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.