Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1755142-4 |
Prices starting from US$673.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$818.39
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$758.65
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$953.46
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$863.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$703.52
|
-
|
Buy Now | |
RS Americas
from US$863.49
|
-
|
Buy Now | |
TTI Europe
from US$826.01
|
-
|
Buy Now | |
Sager
from US$673.83
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 10A@240VACA |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 114.8 x 65.3 x 71.9mm, 4.523 x 2.572 x 2.832in |
Input Voltage | 96VDC |
Timing Range (Off-Time) | 5 – 50seconds |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Option | Dust-Tight Gasketing, Tamper-Proof Cap - Transparent |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±5% |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Product Category | Electromechanical Relays |
Product Type | Relay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
7022Wdim=Rly,std,off,2P,96V,50S,i,m |Amp Te Connectivity 6-1755142-4 | Newark Electronics |
7022WDIM=RLY STD OFF 2P 96V 50S I M | Rapid Electronics |
TE Connectivity 7022WDIM RLY STD OFF 2P 96V 50S I M Time | Distrelec |
AGASTAT 7000 Series, Industrial Electropneumatic Timing Relay Off-Delay 2-Form C 2 PDT 96 VDC 5 to 50 sec | Avnet America |
7022WDIM=RLY, STD, OFF,2P,96V,50S, I,M | TE Connectivity 6-1755142-4 | RS Americas |
TIMER RELAY 7022WDIM | TTI Europe |
Time Delay & Timing Relays 7022WDIM=RLY,STD,OFF,2P,96V,50S,I,M | Sager |
Where can I find additional details, specifications and documents for a 6-1755142-4?
Additional datasheets, footprints and schematics for 6-1755142-4 are listed on our Part Details page. You can also find images and similar parts to 6-1755142-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1755142-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1755142-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1755142-4 fall under?
The 6-1755142-4 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1755142-4 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1755142-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1755142-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1755142-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-1755142-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1755142-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1755142-4?
You can fill out our help required form which you can use to request a quote for 6-1755142-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.