6-1734774-9

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-1734774-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-1734774-9
Details for TE Store
6-1734774-9
PCI EXP 3.1L 64 POS BLK 30u Connector System:Cable-to-Board
Buy Directly from TE Store (3637 in Stock)
$1.0600 per unit
Series Information for 6-1734774-9 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI EXP 3.1L 64 POS BLK 30u"

Specifications

Product Weight:
.138oz, 3.9g
PCB Mount Orientation:
Vertical
Number of Positions:
64
Number of PCB Mount Retention Features:
2
Ejector:
Without
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material Thickness:
2.54µm
Contact Mating Area Plating Material Thickness:
30µin
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Finish:
Matte
Connector Length:
39mm, 1.535in
Connector Height:
.394in, 10mm
コネクタの高さ:
10mm
PCB Thickness (Accepted):
1.57mm, .062in
Connector Width:
8.8mm, .346in
PCB Thickness (Recommended):
.094in, 2.39mm
Operating Voltage:
50VAC
Centerline (Pitch):
.039in, 1mm
Housing Color:
Black
Housing Material:
PA 46
PCI Generation:
II
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
実装方法:
Tray, Box & Tray
Packaging Method:
Box & Tray, Tray
Packaging Quantity:
60
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Post & Tail Length:
.122in, 3.1mm
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
PCI EXP 3.1L 64 POS BLK 30U"
Avnet Europe
PCI EXP 3.1L 64 POS BLK 30U"
TE Store
PCI EXP 3.1L 64 POS BLK 30u Connector System:Cable-to-Board;Number of Positions:64;PCI Generation:II;Centerline (Pitch):1 mm;Centerline (Pitch):.039 in Cable-to-Board 64 II 1 mm | Pci & Pci Express Connector | TE Connectivity

Similar Products