6-1734774-5

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-1734774-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-1734774-5
Series Information for 6-1734774-5 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI EXP 3.1L 164 POS BLK 15u"

Specifications

Product Weight:
8.8g, .31oz
Number of PCB Mount Retention Features:
2
PCB Mount Orientation:
Vertical
Number of Positions:
164
Ejector:
Without
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material Finish:
Matte
PCB Contact Termination Area Plating Material Thickness:
2.54µm
PCB Contact Termination Area Plating Material:
Tin
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
15µin
PCB Thickness (Accepted):
.062in, 1.57mm
PCB Thickness (Recommended):
.094in, 2.39mm
Connector Width:
8.8mm, .346in
Connector Height:
10mm, .394in
Connector Length:
3.504in, 89mm
コネクタの高さ:
10mm
Operating Voltage:
50VAC
Housing Material:
PA 46
Centerline (Pitch):
.039in, 1mm
Housing Color:
Black
PCI Generation:
II
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
Packaging Quantity:
30
Packaging Method:
Box & Tray, Tray
実装方法:
Box & Tray, Tray
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Termination Post & Tail Length:
.122in, 3.1mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
PCI EXP 3.1L 164 POS BLK 15U

Similar Products