LED Color (Bottom Left) | Orange/Green |
---|---|
Shield Material | Brass |
LED Color (Bottom Right) | Yellow |
Connector Profile | Standard |
Shield Plating Material | Nickel |
Modular Jack Latch Orientation | Standard - Latch Down |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Number of PCB Ground Tabs | 6 |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | .079in, 2mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 11.3mm, .445in |
コネクタの高さ | 11.3mm |
Housing Material | PA 46 GF30 |
Housing Color | Black |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Panel Stops |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 180 |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Rj45 W/ Y/Go Led Pal Gnd T&r 30U |Te Connectivity 6-1734324-7 | Newark Electronics |
Standard Modular Jacks. RJ45 w/ Y/GO LED PAL GND TR 30u | Future Electronics |
AMP6-1734324-7 | Avnet America |
RJ45 w/ Y/GO LED PAL GND T and R 30uInch, RJ45 Connectors | TE Connectivity 6-1734324-7 | RS Americas |
RJ45 W/ Y/GO LED PAL GND T&R 30U | Farnell |
Where can I find additional details, specifications and documents for a 6-1734324-7?
Additional datasheets, footprints and schematics for 6-1734324-7 are listed on our Part Details page. You can also find images and similar parts to 6-1734324-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1734324-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1734324-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1734324-7 fall under?
The 6-1734324-7 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1734324-7 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1734324-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1734324-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1734324-7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 6-1734324-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1734324-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1734324-7?
You can fill out our help required form which you can use to request a quote for 6-1734324-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.