Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1618241-0 |
Economizer | Without |
---|---|
Power Switching | Yes |
Contact Arrangement | 1 Form C, SPDT |
Auxiliary Contacts | Without |
Contact Current Rating | 5A |
Coil Resistance | 290Ω |
Voltage (Max) | 26.5VDC |
Contact Voltage Rating | 10kVDC |
Coil Voltage Rating | 26.5VDC |
Mounting Type | Printed Circuit Board |
Relay Type | High Voltage |
Product Type | Relay |
RF Rated | Yes |
High Voltage Connection (Power) | High Voltage Tabs |
High Voltage Connection (Coil) | PCB Tails |
Termination Style | PCB Tails |
Electromechanical Relay SPDT 5A 26.5VDC 290Ohm Through Hole | Avnet America |
HIGHCURRENT RELAY K81C335 | TTI Europe |
General Purpose Relays K81C335=RELAY, VACUUM, SPDT | Sager |
Where can I find additional details, specifications and documents for a 6-1618241-0?
Additional datasheets, footprints and schematics for 6-1618241-0 are listed on our Part Details page. You can also find images and similar parts to 6-1618241-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1618241-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1618241-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1618241-0 fall under?
The 6-1618241-0 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1618241-0 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1618241-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1618241-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1618241-0 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 6-1618241-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1618241-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1618241-0?
You can fill out our help required form which you can use to request a quote for 6-1618241-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.