Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1616989-4 |
Contact Current Rating | 100A |
---|---|
Contact Arrangement | 3PDT-NO |
Pole Configuration | 3 |
Actuating System | DC |
Coil Voltage (Max) | 28VDC |
Coil Voltage Rating | 28VDC |
Mounting Type | Bottom |
Product Type | Contactor |
Terminal Configuration | 1/4-28 UNF-2A Stud |
Product Category | Electromechanical Relays |
Product Classification | Relays - Contactors |
Contactor Type | Sealed |
Coil Termination | 6-32 UNC-2A Stud |
Auxiliary Contact Terminals | 6-32 UNC-2A |
D25BL=CONTACTOR - 3PDT SIDESTABLE 100A | TE Connectivity 6-1616989-4 | RS Americas |
Contactors - Electromechanical D25BL=CONTACTOR - 3PDT SIDESTABLE 100A | Sager |
Where can I find additional details, specifications and documents for a 6-1616989-4?
Additional datasheets, footprints and schematics for 6-1616989-4 are listed on our Part Details page. You can also find images and similar parts to 6-1616989-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1616989-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1616989-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1616989-4 fall under?
The 6-1616989-4 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > AC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 6-1616989-4 when available in the AC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1616989-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1616989-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1616989-4 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 6-1616989-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1616989-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1616989-4?
You can fill out our help required form which you can use to request a quote for 6-1616989-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.