Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1609987-2,
15SRBX8-X |
Panel Thickness Range | .13 – 1mm, .005 – .039in |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 130µA |
Current Rating | 15A |
Leakage Current (Max) (120VAC, 60Hz) | 70µA |
Voltage (Max) | 250VAC |
Mount Style | Slide-In (Short Edge Retention) |
Mount Angle | Vertical |
Comment | Small footprint. VDE rated at 10 amps. |
Ground Option | None |
Filtered | Yes |
Ground Choke Option | No |
Type of Connector | IEC 60320-1 C-14 |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Power Line Filter 50Hz/60Hz 15A 250VAC Wire Lead Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6-1609987-2?
Additional datasheets, footprints and schematics for 6-1609987-2 are listed on our Part Details page. You can also find images and similar parts to 6-1609987-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1609987-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1609987-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1609987-2 fall under?
The 6-1609987-2 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6-1609987-2 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1609987-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1609987-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1609987-2 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 6-1609987-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1609987-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1609987-2?
You can fill out our help required form which you can use to request a quote for 6-1609987-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.