Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1609157-0 |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.80
|
6,769
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
6,769
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
6,769
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
6,769
in stock
|
Buy Now | |
Farnell
from US$3.94
|
5,420
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now |
Current Rating | 15A |
---|---|
Voltage (Max) | 250VAC |
Output Type | 3/16" Faston |
Input Connector Type | IEC 60320/C-18 |
15Hsrm-2=F8457 |Amp Te Connectivity 6-1609157-0 | Newark Electronics |
AC Power Entry Modules Inlet IEC-DIN FL C18 | Rapid Electronics |
TE Connectivity 15HSRM-2 F8457 AC Power Entry Modules 15 | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
Where can I find additional details, specifications and documents for a 6-1609157-0?
Additional datasheets, footprints and schematics for 6-1609157-0 are listed on our Part Details page. You can also find images and similar parts to 6-1609157-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1609157-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1609157-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1609157-0 fall under?
The 6-1609157-0 is listed under EMI Filters > IEC Unfiltered Inlets.
Can I view similar or alternative parts?
You can view similar parts to 6-1609157-0 when available in the IEC Unfiltered Inlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1609157-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1609157-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1609157-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-1609157-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1609157-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1609157-0?
You can fill out our help required form which you can use to request a quote for 6-1609157-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.