Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10FBL3 |
Prices starting from US$4.27
Voltage (Max) | 300VAC |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .21mA |
Current Rating | 10A |
Leakage Current (Max) (120VAC, 60Hz) | .12mA |
Mount Style | Mounting Holes |
Ground Choke Option | No |
Output Type | Wire Lead |
Filter Type | Power Line |
Input Type | Wire Lead |
Filtered | Yes |
Filter Performance Level | General Purpose |
Operating Temperature Range | -10 – 50°C |
Emi Filter, 10A, 300Vac, Wire Leaded | Newark Electronics |
10FBL3=F8543 Current Rating: 10 A Input Termination Type: Wire Lead Output Termination Type: Wire Lead Leakage Current (Max) (120VAC, 60Hz): .12 mA Leakage Current (Max) (250VAC, 50Hz): .21 mA Single Phase Filters & Corcom Fb Series | 10 A Wire Lead .12 mA | Part Number: 6-1609091-7 | Internal Number: 6-1609091-7 | Alias Number: 10FBL3 | TE Connectivity | TE Store |
10FBL3=F8543 SINGLE PHASE POWER LINE FILTER | Future Electronics |
Power Line Filter 10A 300VAC 50Hz/60Hz Chassis Mount | Avnet America |
Single phase filter, Mounting holes, Wire input and output, 10A rating | TE Connectivity 6-1609091-7 | RS Americas |
Power Line Filters 10FBL3=F8543 | Sager |
Where can I find additional details, specifications and documents for a 6-1609091-7?
Additional datasheets, footprints and schematics for 6-1609091-7 are listed on our Part Details page. You can also find images and similar parts to 6-1609091-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1609091-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1609091-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1609091-7 fall under?
The 6-1609091-7 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6-1609091-7 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1609091-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1609091-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1609091-7 have stock available?
Authorised distributors including Newark Electronics, TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6-1609091-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1609091-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1609091-7?
You can fill out our help required form which you can use to request a quote for 6-1609091-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.