Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Accepts Wire Insulation Diameter Range | .091 – .13in, 2.31 – 3.3mm |
Overall Length | .755in, 19.2mm |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Mating Tab Thickness | .81mm, .032in |
Mating Retention Type | Locking Lance |
Locking Lance Height | .32mm |
Wire Insulation Support | With |
Comment | "According to DIN 46340, Part 3", Without Dimple, Chamfered |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Fastin-Faston Recep 6,35 |Amp Te Connectivity 6-160526-1 | Newark Electronics |
Quick Disconnect Terminal 15-20AWG RCP 19.7mm 7.45mm Silver Strip | Avnet America |
Where can I find additional details, specifications and documents for a 6-160526-1?
Additional datasheets, footprints and schematics for 6-160526-1 are listed on our Part Details page. You can also find images and similar parts to 6-160526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-160526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-160526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-160526-1 fall under?
The 6-160526-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 6-160526-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-160526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-160526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-160526-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 6-160526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-160526-1 often in real-time on the comparison pages.
What if I can't find stock of 6-160526-1?
You can fill out our help required form which you can use to request a quote for 6-160526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.