Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
47,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
24,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
9,414
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
900
in stock
|
Buy Now | |
element14
from US$0.15
|
900
in stock
|
Buy Now | |
Avnet Abacus
-
|
54,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | 18 – 15AWG, .82 – 1.65mm² |
Overall Length | 19mm, .748in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RECEPTACLE TERMINAL,FASTON 250,AWG 18-15 | RS |
TE Connectivity 250 FASTON REC 18-16 AWG TPBR Terminals | Distrelec |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
250 FASTON REC 18-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 16 AWG Wire Size: .75 – 1.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 16 AWG .75 – 1.5 mm² 6.35 mm | Quick Disconnect | Part Number: 6-160465-0 | Internal Number: 6-160465-0 | TE Connectivity | TE Store |
Female Disconnect, 6.35Mm, 18-15Awg Rohs Compliant: Yes |Amp Te Connectivity 6-160465-0 | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 18-15AWG | element14 |
Quick Disconnect Terminal 15-18AWG F 19mm 7.6mm Tin Strip | Avnet Abacus |
Receptacle terminal, FASTON 250,AWG 18-15 | TE Connectivity 6-160465-0 | RS Americas |
FASTON 250 REC .75-1.50 MM2 EL | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 6-160465-0?
Additional datasheets, footprints and schematics for 6-160465-0 are listed on our Part Details page. You can also find images and similar parts to 6-160465-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-160465-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-160465-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-160465-0 fall under?
The 6-160465-0 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 6-160465-0 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-160465-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-160465-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-160465-0 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-160465-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-160465-0 often in real-time on the comparison pages.
What if I can't find stock of 6-160465-0?
You can fill out our help required form which you can use to request a quote for 6-160465-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.