Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
TTI Europe
from US$0.13
|
235,000
in stock
|
Buy Now | |
TE Store
from US$0.20
|
13,074
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Overall Length | 19.2mm, .755in |
Accepts Wire Insulation Diameter Range | .135 – .2in, 3.43 – 5.08mm |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Locking Lance Height | .32mm |
Mating Retention Type | Locking Lance |
Comment | "According to DIN 46340, Part 3", Without Dimple, Chamfered |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTIN-FASTON REC AWG17-13 | TTI Europe |
FF 250 REC 1.0-2.5MM2 TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 6-160448-2 | Internal Number: 6-160448-2 | TE Connectivity | TE Store |
FASTIN-FASTON, female, 6.35x0.81 | RS |
Ff 250 Rec 1.0-2.5Mm2 Tppb |Amp Te Connectivity 6-160448-2 | Newark Electronics |
Fastin-Faston Series 0250 635 mm 135-17 Non Insulated Crimp Terminal | Future Electronics |
Quick Disconnect Terminal 13-17AWG RCP 19.2mm 7.45mm Tin Strip | Avnet America |
FASTIN-FASTON .250 Series Crimp Receptacle,6.35x0.81mm,17 to 13 AWG, Tin Plated | TE Connectivity 6-160448-2 | RS Americas |
FEMALE DISCONNECT, 6.35MM, 17-13AWG | element14 |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Insulator Colour | - |
Conductor Area CSA | 2.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 6-160448-2?
Additional datasheets, footprints and schematics for 6-160448-2 are listed on our Part Details page. You can also find images and similar parts to 6-160448-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-160448-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-160448-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-160448-2 fall under?
The 6-160448-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 6-160448-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-160448-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-160448-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-160448-2 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 6-160448-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-160448-2 often in real-time on the comparison pages.
What if I can't find stock of 6-160448-2?
You can fill out our help required form which you can use to request a quote for 6-160448-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.