Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .748in, 19mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 80Newton, 8.1kgf |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Faston Rec Rohs Compliant: Yes |Amp Te Connectivity 6-160432-4 | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG F 20mm 7.6mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 6-160432-4?
Additional datasheets, footprints and schematics for 6-160432-4 are listed on our Part Details page. You can also find images and similar parts to 6-160432-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-160432-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-160432-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-160432-4 fall under?
The 6-160432-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 6-160432-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-160432-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-160432-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-160432-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 6-160432-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-160432-4 often in real-time on the comparison pages.
What if I can't find stock of 6-160432-4?
You can fill out our help required form which you can use to request a quote for 6-160432-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.