Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.06 |
42,000
|
Buy Now | |
TTI Europe | US$0.07 |
175,000
|
Buy Now | |
TE Store | US$0.09 |
114,670
|
Buy Now | |
Rapid Electronics | US$0.07 |
21,000
|
Buy Now | |
Distrelec | US$0.06 |
21,000
|
Buy Now | |
Heilind Electronics | US$0.08 |
10,500
|
Buy Now | |
Heilind Electronics Asia | US$0.08 |
3,500
|
Buy Now | |
RS Americas | US$0.05 |
1,775
|
Buy Now | |
Newark Electronics | US$0.08 |
-
|
Buy Now | |
Future Electronics | US$0.06 |
-
|
Buy Now | |
Avnet America | US$0.07 |
-
|
Buy Now | |
element14 | US$0.11 |
-
|
Buy Now | |
Boersig | US$0.06 |
-
|
Buy Now | |
Farnell | US$0.07 |
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .748in, 19mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
Mating Tab Thickness | .81mm, .032in |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 8.1kgf, 80Newton |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
FAST 6,3 | TTI Europe |
250 FASTON REC 20-16 AWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .5 – 1.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 16 AWG .5 – 1.5 mm² 6.35 mm | Quick Disconnect | Part Number: 6-160432-3 | Internal Number: 6-160432-3 | TE Connectivity | TE Store |
Receptacle terminal FASTON (REEL) | RS |
Terminals RECPT 6.35 x 0.81 mm | Rapid Electronics |
TE Connectivity 250 FASTON REC 20-16 AWG NPST Terminals | Distrelec |
250 FASTON IS | Heilind Electronics |
Receptacle terminal, FASTON 250,AWG 20-15 | TE Connectivity 6-160432-3 | RS Americas |
250 Faston Is |Amp Te Connectivity 6-160432-3 | Newark Electronics |
Faston Series 0250 635 mm Female 155-20 Non Insulated Crimp Terminal | Future Electronics |
Quick Disconnect Terminal 15-20AWG RCP 20mm 7.6mm Nickel Strip | Avnet America |
FEMALE DISCONNECT, 6.35MM, 20-15AWG | element14 |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Steel |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 6-160432-3?
Additional datasheets, footprints and schematics for 6-160432-3 are listed on our Part Details page. You can also find images and similar parts to 6-160432-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-160432-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-160432-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-160432-3 fall under?
The 6-160432-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 6-160432-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-160432-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-160432-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-160432-3 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Rapid Electronics and Distrelec have stock available or on a lead time for 6-160432-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-160432-3 often in real-time on the comparison pages.
What if I can't find stock of 6-160432-3?
You can fill out our help required form which you can use to request a quote for 6-160432-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.