Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
19,600
in stock
|
Buy Now | |
Boersig
from US$0.06
|
119,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
28,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
25,954
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,339
in stock
|
Buy Now | |
element14
from US$0.27
|
5,339
in stock
|
Buy Now | |
Farnell
from US$0.10
|
5,339
in stock
|
Buy Now | |
Avnet Abacus
-
|
84,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal Orientation | Straight |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 19mm, .748in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 8.1kgf, 80Newton |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Comment | Versions according to DIN 46247, Part 3 |
Packaging Method | Strip/Reel |
Packaging Quantity | 7000 |
Wire Stop | No |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON | TTI Europe |
250 FASTON REC 20-16 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .5 – 1.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 16 AWG .5 – 1.5 mm² 6.35 mm | Quick Disconnect | Part Number: 6-160432-0 | Internal Number: 6-160432-0 | TE Connectivity | TE Store |
RECEPTACLE TERMINAL,FASTON 250,AWG 20-15 | RS |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 6-160432-0 | Newark Electronics |
CONTACT, CRIMP, SOCKET, 20-15AWG | element14 |
Quick Disconnect Terminal 15-20AWG RCP 20mm 7.6mm Tin Strip | Avnet Abacus |
FASTON 250 Series AWG 20-15 Non-Insulated Tin Plated Receptacle Assembly | Future Electronics |
Receptacle terminal, FASTON 250,AWG 20-15 | TE Connectivity 6-160432-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 6-160432-0?
Additional datasheets, footprints and schematics for 6-160432-0 are listed on our Part Details page. You can also find images and similar parts to 6-160432-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-160432-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-160432-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-160432-0 fall under?
The 6-160432-0 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 6-160432-0 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-160432-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-160432-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-160432-0 have stock available?
Authorised distributors including Boersig, TTI Europe, TE Store, RS and Newark Electronics have stock available or on a lead time for 6-160432-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-160432-0 often in real-time on the comparison pages.
What if I can't find stock of 6-160432-0?
You can fill out our help required form which you can use to request a quote for 6-160432-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.