Status: | Unknown |
---|---|
Series: | Te Connectivity 6-1 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Solarlok PV4 Series Contacts |
Product Range | Te Connectivity 6-1 |
Colour | Blue |
Crimp Application | Contacts |
Height | 60mm |
Length | 250mm |
Width | 65mm |
Crimp Tool, Ratchet, 12Awg Rohs Compliant: Na |Te Connectivity 6-1579014-8 | Newark Electronics |
CRIMP TOOL, RATCHET, 12AWG | element14 |
SOLARLOK PV4 HAND TOOL | Avnet America |
Where can I find additional details, specifications and documents for a 6-1579014-8?
Additional datasheets, footprints and schematics for 6-1579014-8 are listed on our Part Details page. You can also find images and similar parts to 6-1579014-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1579014-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1579014-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1579014-8 fall under?
The 6-1579014-8 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 6-1579014-8 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1579014-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1579014-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1579014-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 6-1579014-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1579014-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1579014-8?
You can fill out our help required form which you can use to request a quote for 6-1579014-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.