6-1571424-1 PCB Connectors by TE Connectivity

100 50/50 HDR DRST TH TIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.65

Distributor Stock
Logo for Avnet America
Avnet America
from US$14.65
-
Buy Now
Logo for RS Americas
RS Americas
from US$18.22
-
Buy Now

Specifications

Assembly Process Feature Material Aluminum
Number of Rows 2
Number of Positions 100
PCB Mount Orientation Vertical
Board-to-Board Configuration Vertical
Number of Loaded Positions 100
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Base Material Copper Alloy
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) .5A
PCB Contact Termination Area Plating Material Thickness 150µin, 3.81µm
Contact Layout Inline
Contact Shape & Form Dual, Round
PCB Contact Termination Area Plating Material Finish Matte
Row-to-Row Spacing 1.27mm, .05in
Connector Width 5.72mm, .23in
Connector Height 5.73mm, .23in
Stack Height .25in, 6.35mm
Connector Length 2.63in, 66.59mm
PCB Thickness (Recommended) 1.57mm, .062in
コネクタの高さ 5.73mm
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 300VAC
Termination Resistance 12mΩ
Centerline (Pitch) 1.27mm, .05in
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Black
Mating Entry Location Top
UL File Number E28476
Agency/Standard CSA, UL
CSA Certified Yes
CSA File Number LR7189
PCB Mount Retention With
PCB Mount Alignment With
Mating Alignment Type Polarization
PCB Mount Retention Type Hold-Down
PCB Mount Alignment Type Hold-Down
Connector Mounting Type Board Mount
Mating Alignment With
Circuit Application Signal
Assembly Process Feature Vacuum Cover
実装方法 Tube
Packaging Quantity 560
Packaging Method Tube
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Sealable No
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Connector & Housing Type Plug
Termination Post & Tail Length 2.46mm, .097in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Compatible Yes
Operating Temperature Range -85 – 221°F, -65 – 105°C

Alternative Descriptions

Connector Shrouded Header 100 Position 1.27mm Solder Straight Through Hole Tube | Avnet America
Connector, AMPMODU, 100 50/50 Hdr Drst Th Tin | TE Connectivity 6-1571424-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-1571424-1?

Additional datasheets, footprints and schematics for 6-1571424-1 are listed on our Part Details page. You can also find images and similar parts to 6-1571424-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-1571424-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1571424-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-1571424-1 fall under?

The 6-1571424-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 6-1571424-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1571424-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-1571424-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-1571424-1 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 6-1571424-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-1571424-1 often in real-time on the comparison pages.

What if I can't find stock of 6-1571424-1?

You can fill out our help required form which you can use to request a quote for 6-1571424-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay