6-1542003-8

Connectors

> Card & Socket Connectors

> IC & Component Socket Accessories

> Heat Sinks

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-1542003-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-1542003-8
Series Information for 6-1542003-8 - TE Connectivity
  • Status: Active
  • Aliases: HTS630-P
  • Product Code: G759
  • Global Product Line: E10
  • GPL Description: Data and Devices

Description

HTS630-P=HS ASSY CLIP

Specifications

Plating Material:
Black Anodized
Fin Style:
Radial
Material:
Aluminum
Number of Fins:
1
Power:
5W, 10W, 15W
UL Flammability Rating:
UL 94V-0
Comment:
Mounting clip does not increase overall heat sink height., Heat sink assembly includes Three Leg Standard Clip, Part Number 1542380-2.
Air Velocity:
200LFM, 400LFM, 600LFM, 0LFM
Device Type:
BGA
Accessory Type:
Clip
Product Type:
Heat Sink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
HTS630-P=HS ASSY CLIP
Avnet America
Heat Sink Passive BGA Radial Clip Aluminum Black Anodized
Avnet Europe
Heat Sink Passive BGA Radial Clip Aluminum Black Anodized