6-1542003-4

Connectors

> Card & Socket Connectors

> IC & Component Socket Accessories

> Heat Sinks

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-1542003-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-1542003-4
Series Information for 6-1542003-4 - TE Connectivity
  • Status: Active
  • Aliases: HTS612-U
  • Product Code: G759
  • Global Product Line: E10
  • GPL Description: Data and Devices

Description

HTS612-U=27MM LOW P HS ASSY A-

Specifications

Plating Material:
Black Anodized
Material:
Aluminum
Fin Style:
Radial
Number of Fins:
6
Power:
5W, 15W, 10W
UL Flammability Rating:
UL 94V-0
Comment:
Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Low Profile Clip, Part Number 1542401-1.
Air Velocity:
200LFM, 400LFM, 600LFM, 0LFM
Device Type:
BGA
Accessory Type:
Clip
Product Type:
Heat Sink

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
HTS612-U=27MM LOW P HS ASSY A- ROHS COMPLIANT: YES
Avnet America
Heat Sink Passive BGA Radial Clip Aluminum 10.83°C/W Black Anodized
Allied Electronics, Inc
HTS612-U=27MM LOW P HS ASSY A-
Avnet Europe
Heat Sink Passive BGA Radial Clip Aluminum 10.83°C/W Black Anodized