6-1532022-0

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-1532022-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-1532022-0
Series Information for 6-1532022-0 - TE Connectivity
  • Status: Active
  • Aliases: MCDR3-B-31P5L5-0.5, 095-0611-2037
  • Product Code: K461
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

095-0611-2037=MCDR3-B-31P5L5-

Specifications

Insulation Color:
Black
Lead Length:
.5in, 12.7mm
Number of Positions:
31
Preloaded:
Yes
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Thickness:
50┬Áin
Housing Material:
Polyphenylene Sulfide (PPS)
Mounting Hardware:
None
Comment:
Also available in commercial grade.
Product Type:
Connector
Connector Style:
Plug
Connector & Contact Terminates To:
Wire & Cable
Wire Type:
Solid Copper - Tin Dipped, Gold Plated

Compatibility

  • Lead free solder process: Not solder process capable