6-1532021-4

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-1532021-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-1532021-4
Series Information for 6-1532021-4 - TE Connectivity
  • Status: Active
  • Aliases: MCDR3-B-21P5L4-0.5, 095-0607-2035
  • Product Code: K461
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

095-0607-2035=MCDR3-B-21P5L4-

Specifications

Lead Length:
.5in, 12.7mm
Insulation Color:
Black
Preloaded:
Yes
Number of Positions:
21
Contact Mating Area Plating Material:
Gold
Contact Type:
Pin
Contact Mating Area Plating Thickness:
50µin
Contact Base Material:
Copper Alloy
Housing Material:
Polyphenylene Sulfide (PPS)
Mounting Hardware:
None
Comment:
Also available in commercial grade.
Product Type:
Connector
Connector Style:
Plug
Connector & Contact Terminates To:
Wire & Cable
Wire Type:
Solid Copper - Gold Plated

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C