Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PVC |
---|---|
Cover Type | Strain Relief Boot |
Color | Black |
Body Style | Straight |
Packaging Method | Plastic Bag |
Cable Type | RG 62A, RG 59B, RG 140, URM 70, URM 90 |
Sealable | No |
Grade | Commercial |
Operating Temperature Range | -14 – 167°F, -10 – 75°C |
Cable Boot Black Wol Rg59, 62, 140, 210, |Greenpar Te Connectivity 6-1478996-6 | Newark Electronics |
CABLE BOOT BLACK WOL RG59, 62, 140, 210, | Farnell |
Connector Accessories RF Coaxial Strain Relief Boot Polyvinyl Chloride Black Bag | Avnet America |
Where can I find additional details, specifications and documents for a 6-1478996-6?
Additional datasheets, footprints and schematics for 6-1478996-6 are listed on our Part Details page. You can also find images and similar parts to 6-1478996-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1478996-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1478996-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1478996-6 fall under?
The 6-1478996-6 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 6-1478996-6 when available in the RF Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1478996-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1478996-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1478996-6 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 6-1478996-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1478996-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1478996-6?
You can fill out our help required form which you can use to request a quote for 6-1478996-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.