Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp Type | Single or Dual Cable Entry |
---|---|
Number of Positions | 15 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Sealable | No |
Accessory Type | Backshell/Cable Clamp |
Shielded | Yes |
METAL BACKSHELL 15 WAY TOP ENTRY Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Body Orientation: Straight Number of Positions: 15 Sealable: No Shielded Backshell Straight 15 | Connector Backshell | Part Number: 6-1478762-6 | Internal Number: 6-1478762-6 | TE Connectivity | TE Store |
Metal Backshell 15 Way Top Entry |Amp Te Connectivity 6-1478762-6 | Newark Electronics |
Connector Accessories 15POS Backshell Straight Entry Zinc Bulk | Avnet America |
METAL BACKSHELL 15 WAY TOP ENTRY, D-Sub Backshells and Clamps | TE Connectivity 6-1478762-6 | RS Americas |
Where can I find additional details, specifications and documents for a 6-1478762-6?
Additional datasheets, footprints and schematics for 6-1478762-6 are listed on our Part Details page. You can also find images and similar parts to 6-1478762-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1478762-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1478762-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1478762-6 fall under?
The 6-1478762-6 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 6-1478762-6 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1478762-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1478762-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1478762-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 6-1478762-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1478762-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1478762-6?
You can fill out our help required form which you can use to request a quote for 6-1478762-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.