Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.79
Post Size | .025in, .64mm |
---|---|
Number of Positions | 26 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Type | Pin |
Mating Post Length | 5.84mm, .23in |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .063in, 1.6mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Retention Solder Tails |
Packaging Method | Tray |
Packaging Quantity | 25 |
実装方法 | Tray |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
26 Modii Hdr Drra B/A 100 W/Hd |Amp Te Connectivity 6-146310-3 | Newark Electronics |
TE Connectivity 26 MODII HDR DRRA B/A 100 W/HD Headers & Wire Housings 26 MODII HDR DRRA B/A 100 W/HD | Distrelec |
Conn Unshrouded Header HDR 26 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 26 Modii Hdr Drra B/A 100 W/Hd | TE Connectivity 6-146310-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-146310-3?
Additional datasheets, footprints and schematics for 6-146310-3 are listed on our Part Details page. You can also find images and similar parts to 6-146310-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-146310-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-146310-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-146310-3 fall under?
The 6-146310-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-146310-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-146310-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-146310-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-146310-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-146310-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-146310-3 often in real-time on the comparison pages.
What if I can't find stock of 6-146310-3?
You can fill out our help required form which you can use to request a quote for 6-146310-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.