6-146306-0 PCB Connectors by TE Connectivity

10 MODII HD SRRA B/A 100 W/HDLF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Farnell
Farnell
from US$1.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.00
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Profile Standard
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Right Angle
Number of Rows 1
Number of Positions 10
Contact Type Pin
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Thickness 100µin, 2.54µm
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Mating Post Length .23in, 5.84mm
PCB Contact Termination Area Plating Material Finish Matte
Contact Base Material Copper Alloy
PCB Thickness (Recommended) .063in, 1.6mm
Product Height 3.51mm, .138in
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Thermoplastic
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention With
Strain Relief Without
PCB Mount Retention Type Retention Bump
Position Locations Omitted None
Packaging Method Tray
実装方法 Tray
Packaging Quantity 25
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
Sealable No
Termination Post & Tail Length .12in, 3.05mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing Yes

Alternative Descriptions

10 Modii Hd Srra B/A 100 W/Hdlf |Amp Te Connectivity 6-146306-0 | Newark Electronics
Connector, AMPMODU, 10 Modii Hd Srra B/A 100 W/Hdlf | TE Connectivity 6-146306-0 | RS Americas
Conn Unshrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-146306-0?

Additional datasheets, footprints and schematics for 6-146306-0 are listed on our Part Details page. You can also find images and similar parts to 6-146306-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-146306-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-146306-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-146306-0 fall under?

The 6-146306-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 6-146306-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-146306-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-146306-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-146306-0 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 6-146306-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-146306-0 often in real-time on the comparison pages.

What if I can't find stock of 6-146306-0?

You can fill out our help required form which you can use to request a quote for 6-146306-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay