Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.17
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$4.27
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$4.21
|
250
in stock
|
Buy Now | |
Distrelec
from US$3.69
|
250
in stock
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
RS Americas
from US$4.41
|
-
|
Buy Now | |
TE Store
from US$5.49
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 14 |
Mating Post Length | .318in, 8.08mm |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 25 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Ra 1X14P .1 318/110 30Au |Amp Te Connectivity 6-146305-4 | Newark Electronics |
Headers&Wire Housings RA 1X14P .1 318/110 30AU | Rapid Electronics |
TE Connectivity 14 MODII HD SRRA B/A .100CL LF Board Connector 14 Contact(s) 1 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Unshrouded Header HDR 14 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 14 Modii Hd Srra B/A .100Cl, Lf | TE Connectivity 6-146305-4 | RS Americas |
Special Order: 14 MODII HD SRRA B/A .100CL,LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 14 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 14 | PCB Header & Receptacle | Part Number: 6-146305-4 | Internal Number: 6-146305-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-146305-4?
Additional datasheets, footprints and schematics for 6-146305-4 are listed on our Part Details page. You can also find images and similar parts to 6-146305-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-146305-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-146305-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-146305-4 fall under?
The 6-146305-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-146305-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-146305-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-146305-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-146305-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-146305-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-146305-4 often in real-time on the comparison pages.
What if I can't find stock of 6-146305-4?
You can fill out our help required form which you can use to request a quote for 6-146305-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.