Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 26 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Mating Post Length | .23in, 5.84mm |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
Packaging Quantity | 50 |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
26 Modii Hdr Drst B/A 100 W/Hd |Amp Te Connectivity 6-146266-3 | Newark Electronics |
Connector, AMPMODU, 26 Modii Hdr Drst B/A 100 W/Hd | TE Connectivity 6-146266-3 | RS Americas |
Conn Unshrouded Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 6-146266-3?
Additional datasheets, footprints and schematics for 6-146266-3 are listed on our Part Details page. You can also find images and similar parts to 6-146266-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-146266-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-146266-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-146266-3 fall under?
The 6-146266-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-146266-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-146266-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-146266-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-146266-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 6-146266-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-146266-3 often in real-time on the comparison pages.
What if I can't find stock of 6-146266-3?
You can fill out our help required form which you can use to request a quote for 6-146266-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.