6-146256-3 PCB Connectors by TE Connectivity

26 MODII HDR DRST B/A .100CL LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.14

Distributor Stock
Logo for Newark
Newark
from US$3.20
No stock
Buy Now
Logo for TE Store
TE Store
from US$4.43
2,128
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .025in, .64mm
Connector Profile Standard
Number of Positions 26
PCB Mount Orientation Vertical
Connector Contact Load Condition Fully Loaded
Number of Rows 2
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 3A
Contact Base Material Phosphor Bronze
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Matte
Mating Post Length .23in, 5.84mm
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Type Pin
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Thickness 15µin
PCB Thickness (Recommended) .062in, 1.57mm
Row-to-Row Spacing .1in, 2.54mm
Operating Voltage 30VAC
Dielectric Withstanding Voltage 750 V
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Color Black
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Solder Process Feature Board Standoff
実装方法 Carton
Packaging Quantity 100
Packaging Method Carton
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .12in, 3.05mm
High Temperature Housing Yes
Operating Temperature Range -65 – 105°C

Alternative Descriptions

26 MODII HDR DRST B/A .100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 26 | PCB Header & Receptacle | Part Number: 6-146256-3 | Internal Number: 6-146256-3 | TE Connectivity | TE Store
Connector Systems:Board-To-Board | Newark Electronics
Conn Unshrouded Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America
Connector, AMPMODU, 26 Modii Hdr Drst B/A .100Cl Lf | TE Connectivity 6-146256-3 | RS Americas


6-146256-3 . Unknown Parts by Unknown

CONNECTOR 26POS HEADER 2.54MM 2ROW

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 26Contacts
Gender Header
Product Range AMPMODU Series
Contact Termination Type Surface Mount Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-146256-3?

Additional datasheets, footprints and schematics for 6-146256-3 are listed on our Part Details page. You can also find images and similar parts to 6-146256-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-146256-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-146256-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-146256-3 fall under?

The 6-146256-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 6-146256-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-146256-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-146256-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-146256-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 6-146256-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-146256-3 often in real-time on the comparison pages.

What if I can't find stock of 6-146256-3?

You can fill out our help required form which you can use to request a quote for 6-146256-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay